Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0368

8409-0368

Manufactured by SPC PRO POWER

SPC 8409-0368
SPC 8409-0368
SPC 8409-0368 0
SPC 8409-0368 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$111.87
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090368
  • (PRICE/PK OF 1000) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:102.16MM
  • CABLE TIE WIDTH:2.46MM
  • CABLE BUNDLE DIAMETER MAX:19.05MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0368
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0368, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$61.67
SKU: 18736893
Save Up To CAN$50.20!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 18736894
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 18736895
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 18736896
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0368, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21736
SPC21736

SPC

SPC TECHNOLOGY

LAMPHOLDER; FOR USE WITH:CANDELABRA BAYONET BASE LAMPS; LEADED PROCESS COMPATIBLE:YES; LAMP BASE TYP ...
Buy Surplus As Low As
CAN$4.70
SPC SPC4521
SPC4521

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:FERRULE; STUD/TAB SIZE:12X2.3 MM; WIRE SIZE (AWG):14; INSULATOR MATERIAL:NY ...
Buy Surplus As Low As
CAN$85.68
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.30
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.54
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.95
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.27
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!