Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0374

8409-0374

Manufactured by SPC PRO POWER

SPC 8409-0374
SPC 8409-0374
SPC 8409-0374 0
SPC 8409-0374 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$193.62
Save as much as 66%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090374
  • (PRICE/PK OF 1000) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:201.14MM
  • CABLE TIE WIDTH:2.49MM
  • CABLE BUNDLE DIAMETER MAX:50.8MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0374
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0374, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$113.31
SKU: 18735645
Save Up To CAN$80.32!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.11
SKU: 18735646
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.30
SKU: 18735647
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$70.91
SKU: 18735648
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0374, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC GSX-S00-1100-NAT
GSX-S00-1100-NAT

SPC

PRO POWER

(PRICE/SP OF 100) SLEEVING, INSULATING BRAIDED, 8.382MM, TAN, 100FT; SLEEVING / TUBING TYPE:INSULATI ...
Buy Surplus As Low As
CAN$84.20
SPC CRS-ZO-1408
CRS-ZO-1408

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:RING TONGUE; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:#8; WIRE SIZE (AWG):16 ...
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$286.59
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$106.36
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.35
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!