Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0375

8409-0375

Manufactured by SPC PRO POWER

SPC 8409-0375
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$24.38
Save as much as 73%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090375
  • (PRICE/PK OF 100) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:151.25MM
  • CABLE TIE WIDTH:3.57MM
  • CABLE BUNDLE DIAMETER MAX:31.75MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0375
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.95
SKU: 18751566
Save Up To CAN$12.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.36
SKU: 18751567
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.13
SKU: 18751568
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.39
SKU: 18751569
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21311
SPC21311

SPC

SPC TECHNOLOGY

TOGGLE SWITCH; CONTACT CURRENT MAX:5A; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C) ...
Buy Surplus As Low As
CAN$22.16
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.30
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$664.77
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.64
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
NTE NTE621
NTE621

NTE

DIODE, STANDARD, 1A, 400V, DO-213AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV ...
Buy Surplus As Low As
CAN$3.25
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!