Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0376

8409-0376

Manufactured by SPC PRO POWER

SPC 8409-0376
SPC 8409-0376
SPC 8409-0376 0
SPC 8409-0376 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$207.78
Save as much as 67%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090376
  • (PRICE/PK OF 1000) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:151.25MM
  • CABLE TIE WIDTH:3.57MM
  • CABLE BUNDLE DIAMETER MAX:31.75MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0376
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0376, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$121.21
SKU: 18723840
Save Up To CAN$86.58!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$95.12
SKU: 18723841
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$83.23
SKU: 18723842
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.80
SKU: 18723843
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0376, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC CRS-ZY-0631
CRS-ZY-0631

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:RING TONGUE; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:5/16"; WIRE SIZE (AWG) ...
Buy Surplus As Low As
CAN$23.78
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.35
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,715.58
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,276.67
Repair Yours
CAN$943.35
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$795.13
Repair Yours
CAN$583.54
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.27
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
ASCO F1FK-03A1C-AAA0
F1FK-03A1C-AAA0

ASCO

ASCO NUMATICS

F SERIES CYLINDER
Buy Surplus As Low As
CAN$501.45
Repair Yours
CAN$359.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!