Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0377

8409-0377

Manufactured by SPC PRO POWER

SPC 8409-0377
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$44.46
Save as much as 66%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090377
  • (PRICE/PK OF 100) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:214.84MM
  • CABLE TIE WIDTH:4.05MM
  • CABLE BUNDLE DIAMETER MAX:50.8MM
  • CABLE TIE TYPE:HEAT STABILIZED
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0377
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0377, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$24.38
SKU: 18753247
Save Up To CAN$20.08!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 18753248
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 18753249
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 18753250
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0377, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC FPS-006-4025-BLK
FPS-006-4025-BLK

SPC

PRO POWER

(PRICE/PK OF 25) HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS, SHRINK RATIO:2:1 ...
Buy Surplus As Low As
CAN$47.27
SPC MC24194
MC24194

SPC

SPC TECHNOLOGY

METAL-IN STATIC SHIELDING BAGS; COLOR:TRANSPARENT; EXTERNAL HEIGHT:8"; EXTERNAL WIDTH:5"; FEATURES:Z ...
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.63
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.07
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!