Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0379

8409-0379

Manufactured by SPC PRO POWER

SPC 8409-0379
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$70.70
Save as much as 67%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090379
  • (PRICE/PK OF 100) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:293.22MM
  • CABLE TIE WIDTH:4.01MM
  • CABLE BUNDLE DIAMETER MAX:76.2MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0379
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$38.96
SKU: 18747144
Save Up To CAN$31.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.21
SKU: 18747145
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.75
SKU: 18747146
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.27
SKU: 18747147
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC13298
SPC13298

SPC

SPC TECHNOLOGY

POWER CORD; CABLE ASSEMBLY TYPE:POWER CORD; CONNECTOR TYPE A:NEMA 5-15P; CONNECTOR TYPE B:IEC320-C13 ...
Buy Surplus As Low As
CAN$11.34
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$322.51
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.29
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.95
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.75
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,783.48
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.85
IN STOCK!
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
NTE WHS22-02-100
WHS22-02-100

NTE

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED, 300V; JACKET MATERIAL:PVC; JACKET COLOR:RED; WIRE GAUGE:22A ...
Buy Surplus As Low As
CAN$63.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!