Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0381

8409-0381

Manufactured by SPC PRO POWER

SPC 8409-0381
SPC 8409-0381
SPC 8409-0381 0
SPC 8409-0381 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$77.92
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090381
  • (PRICE/PK OF 100) CABLE TIES
  • 293.22MM L
  • NYLON 6.6
  • BLACK
  • 40LBS
  • PK100
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:293.22MM
  • CABLE TIE WIDTH:4.01MM
  • CABLE BUNDLE DIAMETER MAX:76.2MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:- ROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0381
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0381, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$43.29
SKU: 18741155
Save Up To CAN$34.63!
Must Purchase Minimum Quantity Of 450
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.18
SKU: 18741156
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.72
SKU: 18741157
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.75
SKU: 18741158
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0381, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC20538
SPC20538

SPC

DURATOOL

DISCONTINUED BY MANUFACTURER, VARIABLE TEMPERATURE HEAT GUN; INPUT POWER:-; SUPPLY VOLTAGE VAC:120V; ...
Buy Surplus As Low As
CAN$132.27
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.68
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.99
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$824.86
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.67
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.97
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.55
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.34
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.03
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$203.61
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
NTE MJ10016
MJ10016

NTE

BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 500 V, 50 A, 250 W, TO-3
Buy Surplus As Low As
CAN$14.27
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.96
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!