Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0383

8409-0383

Manufactured by SPC PRO POWER

SPC 8409-0383
SPC 8409-0383
SPC 8409-0383 0
SPC 8409-0383 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$574.29
Save as much as 67%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090383
  • (PRICE/PK OF 1000) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:293.22MM
  • CABLE TIE WIDTH:4.01MM
  • CABLE BUNDLE DIAMETER MAX:76.2MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:BLACK ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0383
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0383, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$331.88
SKU: 18745739
Save Up To CAN$242.41!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$260.09
SKU: 18745740
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$225.91
SKU: 18745741
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$205.10
SKU: 18745742
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0383, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC4267
SPC4267

SPC

SPC TECHNOLOGY

RF/COAXIAL CONNECTOR; CONNECTOR TYPE:N COAXIAL; IMPEDANCE:50OHM; RG CABLE TYPE:58
Buy Surplus As Low As
CAN$29.72
SPC SPC21553
SPC21553

SPC

SPC TECHNOLOGY

STANDOFF; BODY DIAMETER:0.25"; THREAD SIZE - IMPERIAL:4-40; SPACER MATERIAL:ALUMINUM; SPACER STYLE:H ...
Buy Surplus As Low As
CAN$62.42
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.99
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.27
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.75
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.18
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$266.04
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.59
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.36
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!