Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0387

8409-0387

Manufactured by SPC PRO POWER

SPC 8409-0387
SPC 8409-0387
SPC 8409-0387 0
SPC 8409-0387 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$73.15
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090387
  • (PRICE/PK OF 100) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:367.99MM
  • CABLE TIE WIDTH:3.99MM
  • CABLE BUNDLE DIAMETER MAX:101.6MM
  • CABLE TIE TYPE:HEAT STABILIZED
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIEROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0387
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0387, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$38.72
SKU: 18741223
Save Up To CAN$34.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.02
SKU: 18741224
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 18741225
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.11
SKU: 18741226
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0387, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 1553
1553

SPC

SPC TECHNOLOGY

RF/COAXIAL CONNECTOR; CONNECTOR TYPE:BNC COAXIAL; IMPEDANCE:75OHM; RG CABLE TYPE:BELDEN 8281; CONTAC ...
Buy Surplus As Low As
CAN$8.46
SPC 8459-0672
8459-0672

SPC

SPC TECHNOLOGY

MOUNTING BRACKET; MATERIAL:TIN-PLATED BRASS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$62.05
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$691.36
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$264.43
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.64
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.68
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!