Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0393

8409-0393

Manufactured by SPC PRO POWER

SPC 8409-0393
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$85.65
Save as much as 70%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090393
  • (PRICE/PK OF 100) HEAT-STABILIZED CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:302.67MM
  • CABLE TIE WIDTH:4.66MM
  • CABLE BUNDLE DIAMETER MAX:76.2MM
  • CABLE TIE TYPE:HEAT STABILIZED
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0393
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0393, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$45.00
SKU: 18753533
Save Up To CAN$40.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$35.89
SKU: 18753534
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.40
SKU: 18753535
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.41
SKU: 18753536
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0393, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21272
SPC21272

SPC

SPC TECHNOLOGY

TOGGLE SWITCH; SWITCH OPERATION:(ON)-OFF-(ON); CIRCUITRY:SPDT; SWITCH TERMINALS:SOLDER LUG; ACTUATOR ...
Buy Surplus As Low As
CAN$11.41
SPC SPC15398
SPC15398

SPC

SPC TECHNOLOGY

CONTACT; CONNECTOR TYPE:CONTACT; GENDER:PLUG; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:PHOSPHOR B ...
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$312.51
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$556.23
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.88
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,215.97
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,284.42
Repair Yours
CAN$949.07
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.42
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.71
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.59
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.08
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.85
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!