Home
 > 
Panel Accessories
 > 
Wire Duct/Cable Runway
 > 
SPC
 > 
PRO POWER
 > 
8443-0446

8443-0446

Manufactured by SPC PRO POWER

SPC 8443-0446
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.38
Save as much as 65%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84430446
  • (PRICE/FT) RACEWAY
  • SURFACE MT ADHESIVE-BACK
  • PVC
  • 12.7MM H
  • PACK OF 4 1.83M/6FT PIECES
  • PRODUCT RANGE:SOLID WALL SERIES
  • EXTERNAL WIDTH:19.05MM
  • EXTERNAL HEIGHT:12.7MM
  • RACEWAY / DUCT COLOR:WHITE
  • BODY MATERIAL:PVC
  • COLOUR:WHITE
  • LENGTH:1.83M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8443-0446
CategoryPanel Accessories
SubcategoryWire Duct/Cable Runway
If you need a specific firmware or series relating to 8443-0446, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.34
SKU: 110293681
Save Up To CAN$4.04!
Must Purchase Minimum Quantity Of 24
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.96
SKU: 110293682
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.31
SKU: 110293683
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.92
SKU: 110293684
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8443-0446, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$955.25
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.12
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.28
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,280.13
Repair Yours
CAN$945.90
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.58
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.69
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ST MICRO STM32L071C8T6TR
STM32L071C8T6TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), 16/32-BITS MICROS
Buy Surplus As Low As
CAN$8.32
ST MICRO M93C56-RMN3TP/K
M93C56-RMN3TP/K

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; MEMORY SIZE:2KBIT; EEPROM MEMORY CONFIGURATION ...
Buy Surplus As Low As
CAN$0.69
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!