Home
 > 
Panel Accessories
 > 
Wire Duct/Cable Runway
 > 
SPC
 > 
PRO POWER
 > 
8443-0485

8443-0485

Manufactured by SPC PRO POWER

SPC 8443-0485
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.98
Save as much as 65%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84430485
  • (PRICE/FT) RACEWAY
  • SURFACE MT ADHESIVE-BACK
  • PVC
  • 12.7MM H
  • PACK OF 4 1.83M/6FT PIECES
  • PRODUCT RANGE:SOLID WALL SERIES
  • EXTERNAL WIDTH:19.05MM
  • EXTERNAL HEIGHT:12.7MM
  • RACEWAY / DUCT COLOR:IVORY
  • BODY MATERIAL:PVC
  • COLOUR:IVORY
  • LENGTH:1.83M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8443-0485
CategoryPanel Accessories
SubcategoryWire Duct/Cable Runway
If you need a specific firmware or series relating to 8443-0485, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.10
SKU: 110294814
Save Up To CAN$3.88!
Must Purchase Minimum Quantity Of 24
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.78
SKU: 110294815
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.15
SKU: 110294816
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.77
SKU: 110294817
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8443-0485, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.36
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.63
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.16
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
ST MICRO STFW40N60M2
STFW40N60M2

ST MICRO

STMICRO ELECTRONICS

MOSFET, N-CH, 600V, 34A, TO-3PF; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTI ...
Buy Surplus As Low As
CAN$7.88
ST MICRO STF7N105K5
STF7N105K5

ST MICRO

STMICRO ELECTRONICS

MOSFET, N-CH, 1.05KV, 4A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:1.05KV; ...
Buy Surplus As Low As
CAN$2.31
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!