Home
 > 
Electrical Products
 > 
Conduit/Fitting
 > 
SPC
 > 
PRO POWER
 > 
8443-0489

8443-0489

Manufactured by SPC PRO POWER

SPC 8443-0489
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.74
Save as much as 65%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84430489
  • RACEWAY FITTING
  • PVC
  • IVORY
  • 20.066MM
  • RACEWAY / DUCT MATERIAL:PVC (POLYVINYLCHLORIDE)
  • RACEWAY / DUCT COLOR:IVORY
  • EXTERNAL LENGTH:50.8MM
  • EXTERNAL WIDTH:35.306MM
  • EXTERNAL HEIGHT:20.066MM
  • PRODUCT RANGE:8443 SERIES
  • COLOUR:IVORY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8443-0489
CategoryElectrical Products
SubcategoryConduit/Fitting
If you need a specific firmware or series relating to 8443-0489, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.33
SKU: 67185605
Save Up To CAN$3.41!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.17
SKU: 67185606
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.62
SKU: 67185607
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.29
SKU: 67185608
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8443-0489, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 8443-0488
8443-0488

SPC

PRO POWER

RACEWAY FITTING, PVC, IVORY, 13.208MM; RACEWAY / DUCT MATERIAL:PVC (POLYVINYLCHLORIDE); RACEWAY / DU ...
Buy Surplus As Low As
CAN$2.98
SPC 8443-0494
8443-0494

SPC

PRO POWER

(PRICE/EA) RACEWAY FITTING, PVC, IVORY, 13.208MM; EXTERNAL LENGTH:31.75MM; EXTERNAL WIDTH:22.098MM; ...
Buy Surplus As Low As
CAN$6.58
GENERAL ELECTRIC THN3363
THN3363

GENERAL ELECTRIC

SAFETY SWITCH, HEAVY DUTY, NON-FUSIBLE, 3-WIRE, 100 AMP, 3 POLE, 600 VAC, NEMA 1 ENCLOSURE
Buy Surplus As Low As
CAN$465.34
Repair Yours
CAN$313.74
IN STOCK!
SIEMENS 12BA106606
12BA106606

SIEMENS

FURNAS ELECTRIC CO

SWITCH START/STOP 3PHASE 2HP
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$228.98
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$827.27
Repair Yours
CAN$553.04
EATON CORPORATION DG321NRB
DG321NRB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 30AMP, 3POLE, 240V, PAINTED GALVANIZED STEEL
Buy Surplus As Low As
CAN$347.16
Repair Yours
CAN$250.00
IN STOCK!
SICK WEU-26/2-221
WEU-26/2-221

SICK

SAFETY SWITCH 115 VAC PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$697.27
Repair Yours
CAN$358.70
IN STOCK!
SICK WEU262221A01
WEU262221A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SICK WEU26/2-231
WEU26/2-231

SICK

24 VDC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, EUROPEAN, KEYED D/5
Buy Surplus As Low As
CAN$737.16
Repair Yours
CAN$498.00
IN STOCK!
SICK 1015739
1015739

SICK

24 VDC, PLUG CONNECTOR, EUROPEAN, KEYED B/1
Buy Surplus As Low As
CAN$478.64
Repair Yours
CAN$345.99
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
ALLEN BRADLEY 440N-G02089
440N-G02089

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 2 SENSING FACES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AUXILL ...
Buy Surplus As Low As
CAN$243.75
EATON CORPORATION 10-2553-4
10-2553-4

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, SWITCH RESET, 3 POLE
Buy Surplus As Low As
CAN$531.82
Repair Yours
CAN$390.15
EATON CORPORATION DH363NGK
DH363NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, CARTRIDGE FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL
Buy Surplus As Low As
CAN$1,174.43
Repair Yours
CAN$792.00
IN STOCK!
EATON CORPORATION DH364NGK
DH364NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, FUSIBLE, HEAVY DUTY, NEMA 1, 200 AMPS, 3 POLE, 5 V, 4 W, AIC RATING 200 KA @ 600V, SI ...
Buy Surplus As Low As
CAN$1,796.36
Repair Yours
CAN$1,212.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!