Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
PRO POWER
 > 
8465-0240

8465-0240

Manufactured by SPC PRO POWER

SPC 8465-0240
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$438.88
Save as much as 57%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84650240
  • (PRICE/SP OF 25) SLEEVING
  • HOOK & LOOP
  • 31.75MM
  • BLACK
  • 25FT
  • SLEEVING / TUBING TYPE:EXPANDABLE
  • SLEEVING MATERIAL:PET (POLYETHYLENE TEREPHTHALATE)
  • SLEEVING COLOUR:BLACK
  • INTERNAL DIAMETER:31.75MM
  • LENGTH - METRIC:7.62M
  • LENGTH - IMPERIAL:25FT ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8465-0240
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 8465-0240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$329.88
SKU: 18734085
Save Up To CAN$109.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$258.52
SKU: 18734086
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$224.55
SKU: 18734087
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$203.86
SKU: 18734088
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8465-0240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC19799
SPC19799

SPC

SPC TECHNOLOGY

MOTHERBOARD POWER CORD EXTENSION; CABLE ASSEMBLY TYPE:POWER CORD; CONNECTOR TYPE A:POWER BASE PLUG; ...
Buy Surplus As Low As
CAN$11.27
ALLEN BRADLEY 43GR-TBB25ML
43GR-TBB25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE,DIFFUSE(BIFURCATED),GLASS,FOR USE WITH LARGE APERTURES,BRASS,TB THREADED 5/1 ...
Buy Surplus As Low As
CAN$140.34
SIEMENS 6GT23911BN25
6GT23911BN25

SIEMENS

CABLE EXTENSION 6GT2391 MOBY E/F (25M)
Buy Surplus As Low As
CAN$1,292.61
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$825.79
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$614.54
IN STOCK!
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$394.43
IN STOCK!
OMRON E3S-CL2 5M
E3S-CL2 5M

OMRON

PHOTOELECTRIC SENSOR, METAL CASE, 50CM, ADJ SENSING DIST, 5M CABLE, 10-30VDC
Buy Surplus As Low As
CAN$640.05
IN STOCK!
OMRON G79-I200C-175
G79-I200C-175

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 2M LENGTH
Buy Surplus As Low As
CAN$265.91
IN STOCK!
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,350.23
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$748.98
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.70
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$327.64
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$186.14
IN STOCK!
SAMTEC HDAM-23-12.0-S-13-2
HDAM-23-12.0-S-13-2

SAMTEC

STACKING CONNECTOR, HEADER, 299 POSITION 1.2MM, MEZZANINE CONNECTOR TYPE:ARRAY, MALE, PITCH SPACING: ...
Buy Surplus As Low As
CAN$63.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!