Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
SPC
 > 
PRO POWER
 > 
872205STL

872205STL

Manufactured by SPC PRO POWER

SPC 872205STL
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 872205STL
  • PANEL
  • RACK
  • FLAT
  • STEEL
  • 1/2U
  • PANEL TYPE:RACK PANEL
  • RACK U HEIGHT:0.5U
  • PANEL MATERIAL:STEEL
  • BODY COLOUR:BLACK
  • FOR USE WITH:ENCLOSURES
  • EXTERNAL HEIGHT - METRIC:-
  • EXTERNAL WIDTH - METRIC:483MM
  • EXTERNAL HEIGHT - IMPERIAL:-
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #872205STL
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific firmware or series relating to 872205STL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 38959330
Save Up To CAN$1.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 38959331
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 38959332
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 38959333
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 872205STL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 860201100M
860201100M

SPC

PRO POWER

CABLE, 10 CORE, 0.22MM, 100M, 440V; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF ...
Buy Surplus As Low As
CAN$184.66
SPC 8731
8731

SPC

DURATOOL

DRILL SET, PILOT/CLEARANCE/COUNTERSINK; KIT CONTENTS:PILOT DRILL, CLEARANCE, COUNTERSINK, COUNTERBOR ...
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!