Home
 > 
Building Maintenance
 > 
Building Material
 > 
SPC
 > 
PRO POWER
 > 
89T RED

89T RED

Manufactured by SPC PRO POWER

SPC 89T RED
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$36.17
Save as much as 45%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 89TRED
  • GAFFER TAPE
  • CLOTH
  • 50M X 50MM
  • TAPE TYPE:GAFFER / DUCT / CLOTH
  • TAPE BACKING MATERIAL:PE (POLYETHYLENE) CLOTH
  • TAPE WIDTH - METRIC:50MM
  • TAPE WIDTH - IMPERIAL:1.97
  • TAPE LENGTH - METRIC:50M
  • TAPE LENGTH - IMPERIAL:164.04FT
  • TAPE ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #89T RED
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to 89T RED, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.83
SKU: 38959350
Save Up To CAN$4.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 38959351
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 38959352
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 38959353
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 89T RED, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 89T GREEN
89T GREEN

SPC

PRO POWER

GAFFER TAPE, CLOTH, 50M X 50MM, TAPE TYPE:GAFFER / DUCT / CLOTH, TAPE BACKING MATERIAL:PE (POLYETHYL ...
Buy Surplus As Low As
CAN$20.86
SPC 89T SILVER
89T SILVER

SPC

PRO POWER

GAFFER TAPE, CLOTH, 50M X 50MM, TAPE TYPE:GAFFER / DUCT / CLOTH, TAPE BACKING MATERIAL:PE (POLYETHYL ...
Buy Surplus As Low As
CAN$22.35
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.12
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.75
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$196.71
IN STOCK!
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.69
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.11
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$268.25
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.77
IN STOCK!
METTLER TOLEDO 0964-0004-000
0964-0004-000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, INDUSTRIAL, BATTERY PACK, HEAVY DUTY, 10AH, 12VDC, PANEL MOUNT, 8 PIN ...
Buy Surplus As Low As
CAN$178.83
Repair Yours
CAN$250.00
IN STOCK!
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.51
IN STOCK!
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$624.42
Repair Yours
CAN$516.41
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
TADIRAN BATTERIES SL-761-XDTQ
SL-761-XDTQ

TADIRAN BATTERIES

BATTERY INORGANIC LITHIUM
Buy Surplus As Low As
CAN$12.63
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$71.53
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!