Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
PRO POWER
 > 
CGFC-3/1-4

CGFC-3/1-4

Manufactured by SPC PRO POWER

SPC CGFC-3/1-4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$57.37
Save as much as 49%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • CGFC314
  • HEATSHRINK
  • 3MM
  • YELLOW
  • 10M
  • SHRINK RATIO:3:1
  • I.D. SUPPLIED - IMPERIAL:0.118
  • I.D. SUPPLIED - METRIC:3MM
  • SHRINK TUBING / BOOT COLOUR:YELLOW
  • LENGTH - IMPERIAL:32.81FT
  • LENGTH - METRIC:10M
  • I.D. RECOVERED MAX - IMPERIAL:0.039
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CGFC-3/1-4
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to CGFC-3/1-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$48.76
SKU: 38954709
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 38954710
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$33.98
SKU: 38954711
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.02
SKU: 38954712
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CGFC-3/1-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC CGFC-3/1-2
CGFC-3/1-2

SPC

PRO POWER

HEATSHRINK, 3MM, RED, 10M; SHRINK RATIO:3:1; I.D. SUPPLIED - IMPERIAL:0.118; I.D. SUPPLIED - METRIC: ...
Buy Surplus As Low As
CAN$31.02
SPC CGFC-3/1-45
CGFC-3/1-45

SPC

PRO POWER

HEATSHRINK, 3MM, GREEN/YELLOW, 10M; SHRINK RATIO:3:1; I.D. SUPPLIED - IMPERIAL:0.118; I.D. SUPPLIED ...
Buy Surplus As Low As
CAN$31.02
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
ALLEN BRADLEY 2090-U3AE-D4403
2090-U3AE-D4403

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 3M
Buy Surplus As Low As
CAN$729.77
IN STOCK!
MITSUBISHI MR-J2HBUS1M
MR-J2HBUS1M

MITSUBISHI

CABLE, SSCNET, MR-J2 TO MR-J2, 1 METER
Buy Surplus As Low As
CAN$251.14
IN STOCK!
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$884.88
SIEMENS 6FX80025CA411AH0
6FX80025CA411AH0

SIEMENS

POWER CABLE, PREFAB, TRAILING, MC800, 7M
Buy Surplus As Low As
CAN$948.41
ALLEN BRADLEY 1745-C1
1745-C1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2014, CABLE, INTERCONNECT, 1.8M LENGTH, REPLACEMENT FOR SLC100/SL ...
Buy Surplus As Low As
CAN$116.70
IN STOCK!
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$328.44
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$150.68
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.32
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$36.93
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELKIN F2L089-06
F2L089-06

BELKIN

BELKIN - SERIAL CABLE - DB-25 (F) - DB-9 (F) - 6 FT - MOLDED
Buy Surplus As Low As
CAN$29.55
CANFIELD 5163-1010000
5163-1010000

CANFIELD

MINI LIGHTED PG9 PLUG, 6FT CORD ASSEMBLY, INCLUDES NITRILE WATERTIGHT GASKET
Buy New
CAN$61.67
IN STOCK!
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$159.55
IN STOCK!
OMRON XS3W-M421-402-R
XS3W-M421-402-R

OMRON

E2J EXTENSION CABLE-2M
Buy Surplus As Low As
CAN$53.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!