Home
 > 
Electrical Products
 > 
Electric Tape
 > 
SPC
 > 
PRO POWER
 > 
FOIL30 72MM X 45M

FOIL30 72MM X 45M

Manufactured by SPC PRO POWER

SPC FOIL30 72MM X 45M
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$33.19
Save as much as 49%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • FOIL3072MMX45M
  • TAPE
  • ALUMINIUM FOIL
  • 72MM X 45M
  • SILVER
  • TAPE TYPE:SEALING
  • TAPE BACKING MATERIAL:ALUMINIUM FOIL
  • TAPE WIDTH - METRIC:72MM
  • TAPE WIDTH - IMPERIAL:2.83
  • TAPE LENGTH - METRIC:45M
  • TAPE LENGTH - IMPERIAL:147.64FT
  • TAPE COLOUR:SILVER
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FOIL30 72MM X 45M
CategoryElectrical Products
SubcategoryElectric Tape
If you need a specific firmware or series relating to FOIL30 72MM X 45M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.86
SKU: 110270100
Save Up To CAN$4.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.78
SKU: 110270101
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.81
SKU: 110270102
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.83
SKU: 110270103
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FOIL30 72MM X 45M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DG324NGK
DG324NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 200AMP, 3POLE, 240VAC, 50/60HZ, PAINTED STEEL
Buy Surplus As Low As
CAN$514.98
Repair Yours
CAN$345.11
IN STOCK!
ALLEN BRADLEY 440N-G02002
440N-G02002

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT, FERROGARD, SWITCH AND ACTUATOR, 250 VAC, 2 AMP MAX SWITCHING CAPABILITY, ...
Buy Surplus As Low As
CAN$270.49
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC TH3361
TH3361

GENERAL ELECTRIC

SAFETY SWITCH, FUSIBLE, NEMA1, MODEL 10, 30AMP, 3POLE, 600VAC / 250VDC
Buy Surplus As Low As
CAN$341.76
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4DL1CFJE
D4DL1CFJE

OMRON

SAFE DOOR SW 1NO/1NC 230VACALT
Buy Surplus As Low As
CAN$435.47
Repair Yours
CAN$315.74
SICK WEU262112
WEU262112

SICK

SAFETY SWITCH, PLUG CONNECTOR WITH 2 NO RELAY OUTPUTS, EUROPEAN, KEYED F/3, 230 VAC, 48-62 HZ
Buy Surplus As Low As
CAN$845.67
Repair Yours
CAN$482.66
IN STOCK!
SICK WEU262213
WEU262213

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY, EUROPEAN, KEYED A/GND.
Buy Surplus As Low As
CAN$778.79
Repair Yours
CAN$562.89
SICK WEU-26/2-221
WEU-26/2-221

SICK

SAFETY SWITCH 115 VAC PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$701.50
Repair Yours
CAN$360.88
IN STOCK!
SICK WEU262222A01
WEU262222A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$778.79
Repair Yours
CAN$562.89
SICK WEU262223
WEU262223

SICK

115 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED A/GND
Buy Surplus As Low As
CAN$778.79
Repair Yours
CAN$562.89
SICK 1015733
1015733

SICK

230 VAC, PLUG CONNECTOR, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$518.70
Repair Yours
CAN$375.26
SIEMENS NF-352
NF-352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 600 VAC, 15-30 HP, 3 POLE
Buy Surplus As Low As
CAN$891.74
IN STOCK!
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.04
IN STOCK!
EATON CORPORATION DH362NRK
DH362NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE ...
Buy Surplus As Low As
CAN$749.91
Repair Yours
CAN$444.00
IN STOCK!
OMRON D4BL-K3
D4BL-K3

OMRON

SAFETY SWITCH, INTERLOCK, D4BL SERIES, TYPE:KEY, MOUNTING STYLE: SCREW, RED
Buy Surplus As Low As
CAN$89.17
PIZZATO FR 2096
FR 2096

PIZZATO

SAFETY SWITCH FOR HINGED DOORS, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES ...
Buy Surplus As Low As
CAN$66.00
Repair Yours
CAN$250.00
IN STOCK!
SPIDA FIXINGS STUM6C30A11R05A
STUM6C30A11R05A

SPIDA FIXINGS

STUD, STAINLESS STEEL, M6, 30MM; FASTENER MATERIAL:STAINLESS STEEL; THREAD SIZE - METRIC:M6; BODY LE ...
Buy Surplus As Low As
CAN$3.04
ST MICRO STM32F410RBT7TR
STM32F410RBT7TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), 16/32-BITS MICROS
Buy Surplus As Low As
CAN$4.01
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!