Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
SPC
 > 
PRO POWER
 > 
HP-13

HP-13

Manufactured by SPC PRO POWER

SPC HP-13
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$31.74
Save as much as 58%
Last Value Update: 2022-03-18
Product Description
Alternate Part Numbers
Warranty

Description

  • HP13
  • (PRICE/PK OF 100) HOLE PLUG
  • NYLON
  • 13MM
  • PLUG MATERIAL:NYLON (POLYAMIDE)
  • THREAD SIZE - IMPERIAL:-
  • THREAD SIZE - METRIC:-
  • EXTERNAL DIAMETER:16.5MM
  • PRODUCT RANGE:HP SERIES
  • BODY LENGTH:10.5MM
  • BODY MATERIAL:BLACK NYLON 66
  • EXTERNAL DEPTH:10.5MM ROHS CO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HP-13
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to HP-13, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$23.09
SKU: 18920850
Save Up To CAN$8.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.32
SKU: 18920851
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.35
SKU: 18920852
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.27
SKU: 18920853
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HP-13, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DG324NGK
DG324NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 200AMP, 3POLE, 240VAC, 50/60HZ, PAINTED STEEL
Buy Surplus As Low As
CAN$514.98
Repair Yours
CAN$345.11
IN STOCK!
SIEMENS 12BA106606
12BA106606

SIEMENS

FURNAS ELECTRIC CO

SWITCH START/STOP 3PHASE 2HP
Buy Surplus As Low As
CAN$89.17
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$275.28
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-G02002
440N-G02002

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT, FERROGARD, SWITCH AND ACTUATOR, 250 VAC, 2 AMP MAX SWITCHING CAPABILITY, ...
Buy Surplus As Low As
CAN$270.49
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-G02123
440N-G02123

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD 440 N, 1000 MA, 24 VDC, 2 NC, NO, MAGNETIC, SWITCHING DISTANCE: 12 MM, ...
Buy Surplus As Low As
CAN$304.68
Repair Yours
CAN$250.00
SICK WEU262113
WEU262113

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY, EUROPEAN, KEYED A/GND.
Buy Surplus As Low As
CAN$778.79
Repair Yours
CAN$562.89
SICK 1015730
1015730

SICK

24 VDC, PLUG CONNECTOR, EUROPEAN, KEYED E/4
Buy Surplus As Low As
CAN$389.39
Repair Yours
CAN$282.09
SICK 1015739
1015739

SICK

24 VDC, PLUG CONNECTOR, EUROPEAN, KEYED B/1
Buy Surplus As Low As
CAN$481.54
Repair Yours
CAN$348.09
SIEMENS F352
F352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, ENCLOSED, FUSIBLE, 3-POLE, 60 AMP, 600 VAC, NEMA1
Buy Surplus As Low As
CAN$481.54
IN STOCK!
ALLEN BRADLEY 440K-T11172
440K-T11172

ALLEN BRADLEY

GUARDMASTER LTD

TROJAN 6, 4NC, 3XM20, 1/2NPT,NO ACTUATOR
Buy Surplus As Low As
CAN$126.33
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.04
IN STOCK!
ALLEN BRADLEY 1786-TCAP
1786-TCAP

ALLEN BRADLEY

CONNECTOR, CONTROLNET, DUMMY LOAD, COAXIAL BNC, *** BOX OF 5 ***
Buy Surplus As Low As
CAN$300.96
IN STOCK!
PIZZATO FR 992-D6
FR 992-D6

PIZZATO

SAFETY INTERLOCK SWITCH, FR SERIES, 2NC, SLOW ACTION WITH SEPARATE ACTUATOR
Buy Surplus As Low As
CAN$43.10
IN STOCK!
SICK 6022529
6022529

SICK

STANDARD DUTY, M20 CONDUIT ENTRY, 2 NC
Buy Surplus As Low As
CAN$66.88
SICK L40S-11MA1A
L40S-11MA1A

SICK

SINGLE BEAM PHOTOELECTRIC SAFETY SWITCH, L400, METAL HOUSING, SENSING RANGE: 7MM, M18 BARREL, 30MM D ...
Buy Surplus As Low As
CAN$163.49
SANYO 109S303
109S303

SANYO

SANYO DENKI

AXIAL FAN, 172MM, 230VAC, 140MA; SUPPLY VOLTAGE:230V; CURRENT TYPE:AC; FAN FRAME SIZE:172MM; EXTERNA ...
Buy Surplus As Low As
CAN$141.19
TRIAD MAGNETICS VPL12-400
VPL12-400

TRIAD MAGNETICS

POWER TRANSFORMER, CHASSIS MOUNT TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 6.3V; POWER R ...
Buy Surplus As Low As
CAN$16.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!