Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO POWER
 > 
MS100 100MM CARRIER STRIP

MS100 100MM CARRIER STRIP

Manufactured by SPC PRO POWER

SPC MS100 100MM CARRIER STRIP
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$20.20
Save as much as 46%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • MS100100MMCARRIERSTRIP
  • (PRICE/PK OF 100) CARRIER STRIP
  • HOLDS UP TO 16 FM1 CABLE MARKERS
  • 100MM L X 9MM W
  • MARKER TYPE:CARRIER
  • LEGEND:-
  • LEGEND COLOUR:-
  • MARKER COLOUR:BLACK
  • MARKER DIMENSIONS:-
  • CABLE DIAMETER MAX:6MM
  • CABLE DIAMETER MIN:3.5MM
  • MARKER MATERIAL:PLASTIC ROHS CO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MS100 100MM CARRIER STRIP
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to MS100 100MM CARRIER STRIP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.76
SKU: 24674917
Save Up To CAN$1.44!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.68
SKU: 24674918
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.75
SKU: 24674919
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.59
SKU: 24674920
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MS100 100MM CARRIER STRIP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC PE1665SMB
PE1665SMB

SPC

PRO POWER

INLET, 415V, WALL MOUNT; SERIES:PE16_SM; GENDER:PLUG; VOLTAGE RATING:415VAC; CURRENT RATING:16A; CON ...
Buy Surplus As Low As
CAN$25.27
SPC MS065 65MM CARRIER STRIP
MS065 65MM CARRIER STRIP

SPC

PRO POWER

(PRICE/PK OF 100) CARRIER STRIP, HOLDS UP TO 9 FM1 CABLE MARKERS, 65MM L X 9MM W; MARKER TYPE:CARRIE ...
Buy Surplus As Low As
CAN$6.62
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,623.44
OMRON CS1W-CN131
CS1W-CN131

OMRON

CABLE, CS1TOC200HW, EXP I/O, 10M, RECTANGULAR CONNECTORS, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$1,432.73
IN STOCK!
OMRON R88A-CPW002M2
R88A-CPW002M2

OMRON

CABLE FOR MC MODULE, 2M,2 AXIS
Buy Surplus As Low As
CAN$760.95
IN STOCK!
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$398.31
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,358.42
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$661.37
IN STOCK!
YASKAWA ELECTRIC UWR00103-1
UWR00103-1

YASKAWA ELECTRIC

DISCONTINUED BY MANUFACTURER, CABLE CONNECTING ASSEMBLY, RS-232C PC INTERFACE FOR G5, 2 METER
Buy Surplus As Low As
CAN$93.63
ALLEN BRADLEY 43GT-TBB25SL
43GT-TBB25SL

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, 36 INCH LENGTH, THREADED TIP, TRANSMITTED BEAM,FOR USE WITH LARGE APERTURE ...
Buy Surplus As Low As
CAN$117.41
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.02
DYNISCO 711600
711600

DYNISCO

PT06A-10-6S, CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, CIRCULAR CONNECTOR SHELL STRAIGHT PLUG, 6 CONTA ...
Buy Surplus As Low As
CAN$124.84
HONEYWELL 51195153-010
51195153-010

HONEYWELL

DROP CABLE COAX 10M RG6 SET
Buy Surplus As Low As
CAN$118.90
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$40.13
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$306.16
IN STOCK!
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$377.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!