Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO POWER
 > 
PP002491

PP002491

Manufactured by SPC PRO POWER

SPC PP002491
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$291.79
Save as much as 53%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • PP002491
  • (PRICE/SP OF 305) CABLE WIRE
  • 18AWG
  • RED
  • 305M
  • JACKET MATERIAL:PVC
  • JACKET COLOR:RED
  • WIRE GAUGE:18AWG
  • CONDUCTOR AREA CSA:-
  • REEL LENGTH (IMPERIAL):1000FT
  • REEL LENGTH (METRIC):305M
  • OPERATING TEMPERATURE MAX:80°C
  • VOLTAGE RATING:300V ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PP002491
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to PP002491, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$233.72
SKU: 110280879
Save Up To CAN$58.07!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$183.92
SKU: 110280880
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$159.99
SKU: 110280881
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$145.04
SKU: 110280882
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PP002491, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC ABI-053-RC
ABI-053-RC

SPC

PRO SIGNAL

SIREN, DUAL TONE, 14VDC, 3.5KHZ; TRANSDUCER FUNCTION:SIREN; TONES:2 TONE; SUPPLY VOLTAGE MIN:6VDC; S ...
Buy Surplus As Low As
CAN$11.66
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.29
ALLEN BRADLEY 802C-TCB-100
802C-TCB-100

ALLEN BRADLEY

RED PVC GALVANIZED STEEL CABLE, 100M
Buy Surplus As Low As
CAN$942.01
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$895.66
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$590.63
IN STOCK!
OMRON FCS-HCR-LB-102
FCS-HCR-LB-102

OMRON

REPLACD BY FCS-HCP-DUPLEX-100M
Buy Surplus As Low As
CAN$5,921.21
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$520.35
BANNER ENGINEERING MQDC1-515RA
MQDC1-515RA

BANNER ENGINEERING

CORDSET, RIGHT M12 FEMALE TO FLYING LEADS, 5 POSITION, 15 FEET
Buy Surplus As Low As
CAN$44.86
IN STOCK!
ALLEN BRADLEY 889D-F4ACDM-2
889D-F4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO (M12), FEMALE STRAIGHT, 4-PIN, PVC CABLE, YELLOW, UNSHIELDED, IEC COLOR CODED, D ...
Buy Surplus As Low As
CAN$32.90
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.91
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.33
ELECTRONIC MACHINE PARTS B1701
B1701

ELECTRONIC MACHINE PARTS

DISCONTINUED BY MANUFACTURER, CABLE, 3 PIN, CIRCULAR CONNECTOR PLUG, FEMALE, 6 FOOT
Buy Surplus As Low As
CAN$44.86
IN STOCK!
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$161.49
IN STOCK!
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$228.77
ST MICRO ESDCAN24-2BLY
ESDCAN24-2BLY

ST MICRO

STMICRO ELECTRONICS

ESD PROTECTION DEVICE, TVS, 230 W, 43 V, SOT-23, 3 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.39
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!