Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
PRO POWER
 > 
PVI-S20-1100-BLK

PVI-S20-1100-BLK

Manufactured by SPC PRO POWER

SPC PVI-S20-1100-BLK
SPC PVI-S20-1100-BLK
SPC PVI-S20-1100-BLK 0
SPC PVI-S20-1100-BLK 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$63.87
Save as much as 47%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • PVIS201100BLK
  • (PRICE/SP OF 100) SLEEVING
  • INSULATING
  • 0.86MM
  • BLACK
  • 100FT
  • SLEEVING / TUBING TYPE:INSULATING
  • SLEEVING MATERIAL:PVC (POLYVINYLCHLORIDE)
  • SLEEVING COLOUR:BLACK
  • INTERNAL DIAMETER:0.86MM
  • LENGTH - METRIC:30.5M
  • LENGTH - IMPERIAL:100FT
  • COLOUR:BLACK ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PVI-S20-1100-BLK
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to PVI-S20-1100-BLK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.62
SKU: 18743626
Save Up To CAN$7.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 18743627
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 18743628
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 18743629
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PVI-S20-1100-BLK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC20201
SPC20201

SPC

SPC TECHNOLOGY

RFI FILTER; FILTER TYPE:STANDARD; CURRENT RATING:3A; VOLTAGE RATING:240V; APPROVAL BODIES:UL
Buy Surplus As Low As
CAN$43.36
SPC SPC21511
SPC21511

SPC

SPC TECHNOLOGY

ROCKER SWITCH; SWITCH OPERATION:ON-NONE-ON; CIRCUITRY:SPDT; SWITCH TERMINALS:SOLDER LUG; CONTACT CUR ...
Buy Surplus As Low As
CAN$19.44
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$726.69
IN STOCK!
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.48
Repair Yours
Contact Us
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,645.43
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$399.23
IN STOCK!
OMRON SCA1-4F10
SCA1-4F10

OMRON

FLAT CABLE
Buy Surplus As Low As
CAN$639.97
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$520.35
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$758.09
IN STOCK!
ALLEN BRADLEY 1771-WI
1771-WI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, THERMOCOUPLE, 18 TERMINALS, FOR IXE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.91
IN STOCK!
ASEA BROWN BOVERI C19000053
C19000053

ASEA BROWN BOVERI

RIBBON CABLE ASSEMBLY, FOR DOOR, TYPE C1900
Buy Surplus As Low As
CAN$124.11
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.86
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.71
IN STOCK!
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$308.02
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!