Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO POWER
 > 
SPC19841

SPC19841

Manufactured by SPC PRO POWER

SPC SPC19841
SPC SPC19841
SPC SPC19841 0
SPC SPC19841 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,983.56
Save as much as 57%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SPC19841
  • (PRICE/SP OF 500) UNSHIELDED MULTIPAIR CABLE 4PR 500FT RED
  • CABLE SHIELDING:UNSHIELDED
  • LAN CATEGORY:CAT5
  • WIRE GAUGE:24AWG
  • CONDUCTOR AREA CSA:-
  • REEL LENGTH (IMPERIAL):500FT
  • REEL LENGTH (METRIC):152.4M
  • NO. OF PAIRS:4 PAIR
  • JACKET COLOR:RED ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SPC19841
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to SPC19841, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,487.31
SKU: 18749178
Save Up To CAN$496.25!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,165.57
SKU: 18749179
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,011.93
SKU: 18749180
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$920.34
SKU: 18749181
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SPC19841, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 1433
1433

SPC

PRO POWER

(PRICE/ SP OF 50) TUBING, SPLIT LOOM, 18.771MM, GREY, 50FT; SLEEVING / TUBING TYPE:SPLIT CORRUGATED ...
Buy Surplus As Low As
CAN$60.57
SPC SPC21343
SPC21343

SPC

SPC TECHNOLOGY

RCA CONNECTOR; PIN DIAMETER:3.5MM; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ...
Buy Surplus As Low As
CAN$3.29
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.58
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$107.84
IN STOCK!
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$815.45
IN STOCK!
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$825.79
ALLEN BRADLEY 2711-NC12
2711-NC12

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CABLE W/CONNECTOR, 10 METER / 32.7 FEET
Buy Surplus As Low As
CAN$655.91
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
YASKAWA ELECTRIC UWR00103-1
UWR00103-1

YASKAWA ELECTRIC

DISCONTINUED BY MANUFACTURER, CABLE CONNECTING ASSEMBLY, RS-232C PC INTERFACE FOR G5, 2 METER
Buy Surplus As Low As
CAN$93.07
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$39.89
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELDEN 9842
9842

BELDEN

(PRICE PER SPOOL OF 250)MULTIPAIR SHIELDED CABLE, 2, 24 AWG, 0.2 MM , 7 X 0.2MM
Buy Surplus As Low As
CAN$1,644.20
HUBBELL 2710
2710

HUBBELL

RACO

CABLE PROTECTOR PLATE 2-9/16IN L 200PK
Buy Surplus As Low As
CAN$215.68
OMRON E39-C1 5M
E39-C1 5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC SENSOR, 8 PIN, FEMALE, ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$48.75
OMRON XW2Z-200C
XW2Z-200C

OMRON

I/O CONNECTION CABLE
Buy Surplus As Low As
CAN$226.02
OMRON R88A-CAWC010B
R88A-CAWC010B

OMRON

POWER CABLE (WITH BRAKE) 10M
Buy Surplus As Low As
CAN$647.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!