Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
PRO POWER
 > 
SPC4916

SPC4916

Manufactured by SPC PRO POWER

SPC SPC4916
SPC SPC4916
SPC SPC4916 0
SPC SPC4916 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$73.15
Save as much as 48%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • SPC4916
  • (PRICE/SP OF 100) SLEEVING
  • EXPANDABLE
  • 1.067MM
  • SILVER GREY
  • 100FT
  • SLEEVING / TUBING TYPE:EXPANDABLE
  • SLEEVING MATERIAL:FIBREGLASS
  • SLEEVING COLOUR:NATURAL
  • INTERNAL DIAMETER:1.067MM
  • LENGTH - METRIC:30.5M
  • LENGTH - IMPERIAL:100FT
  • PRODUCT RANGE:- ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SPC4916
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to SPC4916, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$64.54
SKU: 18749927
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$51.70
SKU: 18749928
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.32
SKU: 18749929
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$39.89
SKU: 18749930
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SPC4916, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC ELH
ELH

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:120VAC; LAMP BASE TYPE:GY5.3; POWER RATING:300W; LENGTH:44.5MM; AV ...
Buy Surplus As Low As
CAN$23.64
SPC SPC12429
SPC12429

SPC

SPC TECHNOLOGY

SLIDE SWITCH; CIRCUITRY:SPDT; SWITCH TERMINALS:THROUGH HOLE; CONTACT CURRENT MAX:300MA; LEADED PROCE ...
Buy Surplus As Low As
CAN$4.70
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.11
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$655.91
IN STOCK!
OMRON E3S-CL2 5M
E3S-CL2 5M

OMRON

PHOTOELECTRIC SENSOR, METAL CASE, 50CM, ADJ SENSING DIST, 5M CABLE, 10-30VDC
Buy Surplus As Low As
CAN$640.05
IN STOCK!
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$778.52
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$328.44
BANNER ENGINEERING MQDC1-515RA
MQDC1-515RA

BANNER ENGINEERING

CORDSET, RIGHT M12 FEMALE TO FLYING LEADS, 5 POSITION, 15 FEET
Buy Surplus As Low As
CAN$44.32
IN STOCK!
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.10
OMRON C200H-CN329-EU
C200H-CN329-EU

OMRON

CABLE ASSEMBLY INTERFACE, 9.84', INTERFACE CABLE ASSEMBLY, OMRON C SERIES (3.00M),D-SUB CONNECTOR
Buy Surplus As Low As
CAN$748.98
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$39.89
OMRON 3F88L-CR002C
3F88L-CR002C

OMRON

CABLE,RESOLVER EXT,RS17/T,2M
Buy Surplus As Low As
CAN$304.32
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON F39JA1D
F39JA1D

OMRON

3M RELAY CABLE FOR F3S-A-P
Buy Surplus As Low As
CAN$262.95
OMRON F39JA3A
F39JA3A

OMRON

CABLE PAIR 10M
Buy Surplus As Low As
CAN$556.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!