Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
SPC
 > 
PRO SIGNAL
 > 
83-12961

83-12961

Manufactured by SPC PRO SIGNAL

SPC 83-12961
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$18.81
Save as much as 51%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 8312961
  • CONNECTOR A:USB TYPE A PLUG
  • CONNECTOR B:USB TYPE A PLUG
  • CABLE LENGTH - METRIC:1.8M
  • CABLE LENGTH - IMPERIAL:6FT
  • USB STANDARD:USB 3.0
  • JACKET COLOR:BLACK
  • ELECTRONIC MARKING:-
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #83-12961
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 83-12961, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.92
SKU: 110291345
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.46
SKU: 110291346
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.82
SKU: 110291347
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.84
SKU: 110291348
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 83-12961, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC JS-336T
JS-336T

SPC

DURATOOL

12-PIECE STAINLESS STEEL WAX CARVING SET; OVERALL LENGTH:6; BLADE WIDTH:-; BLADE MATERIAL:STAINLESS ...
Buy Surplus As Low As
CAN$17.88
SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.76
IN STOCK!
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 3NE4101
3NE4101

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 32 A, GR, UN AC: 1000 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$470.92
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70102AA01
6SY70102AA01

SIEMENS

FUSE INSERT T2A,TRM2, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$17.88
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,758.50
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NE-3-222
3NE-3-222

SIEMENS

ITE SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$123.69
IN STOCK!
ST MICRO L9777B13TR
L9777B13TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), POWER MANAGEMENT
Buy Surplus As Low As
CAN$2.69
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!