Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
SPC
 > 
PRO SIGNAL
 > 
83-12972

83-12972

Manufactured by SPC PRO SIGNAL

SPC 83-12972
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.27
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 8312972
  • CONNECTOR A:USB TYPE A PLUG
  • CONNECTOR B:MICRO USB TYPE B PLUG
  • CABLE LENGTH - METRIC:1M
  • CABLE LENGTH - IMPERIAL:3FT
  • USB STANDARD:USB 3.0
  • JACKET COLOR:BLACK
  • ELECTRONIC MARKING:-
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #83-12972
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 83-12972, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.05
SKU: 110220156
Save Up To CAN$1.23!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.65
SKU: 110220157
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.51
SKU: 110220158
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.83
SKU: 110220159
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 83-12972, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.55
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710A, AR, UN AC: 800V, UN DC: 440V, FRONT IND ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 3NE1021-0
3NE1021-0

SIEMENS

FUSE LINK, SITOR, 100AMP, 690VAC, 250VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,824.43
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$172.84
SUSUMU KRL1632E-M-R033-F-T5
KRL1632E-M-R033-F-T5

SUSUMU

(PRICE/TC), CURRENT SENSE RES, 0R033, 0.75W, 1206; RESISTANCE:0.033OHM; PRODUCT RANGE:KRL SERIES; RE ...
Buy Surplus As Low As
CAN$0.27
SUSUMU HRG3216P-7681-D-T5
HRG3216P-7681-D-T5

SUSUMU

RES, 7K68, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:7.68KOHM; P ...
Buy Surplus As Low As
CAN$0.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!