Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
SPC
 > 
PRO SIGNAL
 > 
83-16853

83-16853

Manufactured by SPC PRO SIGNAL

SPC 83-16853
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • 8316853
  • CONNECTOR A:USB TYPE A PLUG
  • CONNECTOR B:USB TYPE C PLUG
  • CABLE LENGTH - METRIC:2.74M
  • CABLE LENGTH - IMPERIAL:9FT
  • USB STANDARD:USB 2.0
  • JACKET COLOR:BLACK
  • ELECTRONIC MARKING:-
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #83-16853
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 83-16853, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 110248782
Save Up To CAN$1.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 110248783
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 110248784
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 110248785
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 83-16853, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 6SY70000AB62
6SY70000AB62

SIEMENS

FUSE AY 5A 600VFNQ-R-5, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$233.41
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$109.32
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,359.20
IN STOCK!
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$205.34
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA7260
3NA7260

SIEMENS

LV HRC FUSE ELEMENT, 400 AMP, 500 VAC, 440 VDC, CLASS GG, BLADED TAG, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ST MICRO STPTIC-82G2C5
STPTIC-82G2C5

ST MICRO

STMICRO ELECTRONICS

AID IPAD
Buy Surplus As Low As
CAN$0.91
SUSUMU RG3216P-2551-B-T5
RG3216P-2551-B-T5

SUSUMU

RES, 2K55, 0.1%, 0.25W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:2.55KOHM ...
Buy Surplus As Low As
CAN$0.29
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!