Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
SPC
 > 
PRO SIGNAL
 > 
83-17096

83-17096

Manufactured by SPC PRO SIGNAL

SPC 83-17096
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$246.69
Save as much as 53%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 8317096
  • DUAL LCD MONITOR GAS SPRING DESK MOUNT WITH 2 X USB 3.0 DESKTOP HUB
  • ACCESSORY TYPE:LCD MONITOR MOUNT
  • LOAD CAPACITY:13LB
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #83-17096
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific firmware or series relating to 83-17096, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$196.49
SKU: 110265183
Save Up To CAN$50.20!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$155.11
SKU: 110265184
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$134.43
SKU: 110265185
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$122.61
SKU: 110265186
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 83-17096, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$614.54
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.54
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
SUSUMU HRG3216P-2402-D-T1
HRG3216P-2402-D-T1

SUSUMU

RES, 24K, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:24KOHM; PROD ...
Buy Surplus As Low As
CAN$0.74
ST MICRO SM15T12AY
SM15T12AY

ST MICRO

STMICRO ELECTRONICS

TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM15T SERIES, UNIDIRECTIONAL, 10.2 V, DO-214AB, 2 ROHS CO ...
Buy Surplus As Low As
CAN$0.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!