Home
 > 
Panel Accessories
 > 
Cable Component
 > 
SPC
 > 
PRO SIGNAL
 > 
85409-0038

85409-0038

Manufactured by SPC PRO SIGNAL

SPC 85409-0038
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.34
Save as much as 55%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 854090038
  • LEAD
  • END-TO-END
  • 22AWG
  • 300MM
  • CONNECTOR TO CONNECTOR:CRIMP RECEPTACLE TO 2MM CLIK-MATE TERMINAL
  • CABLE LENGTH - IMPERIAL:11.81
  • CABLE LENGTH - METRIC:300MM
  • JACKET COLOUR:-
  • PRODUCT RANGE:-
  • CONNECTOR TYPE A:CLIK-MATE TERMINAL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #85409-0038
CategoryPanel Accessories
SubcategoryCable Component
If you need a specific firmware or series relating to 85409-0038, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.05
SKU: 136863412
Save Up To CAN$0.30!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.82
SKU: 136863413
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.71
SKU: 136863414
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.65
SKU: 136863415
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 85409-0038, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC PPC118
PPC118

SPC

PRO POWER

SEALING TAPE, PVC, 15M X 19MM, TAPE TYPE:SEALING, TAPE BACKING MATERIAL:PVC (POLYVINYLCHLORIDE), TAP ...
Buy Surplus As Low As
CAN$12.56
SPC PPC119
PPC119

SPC

PRO POWER

SEALING TAPE, PVC, 12M X 19MM, TAPE TYPE:SEALING, TAPE BACKING MATERIAL:PVC (POLYVINYLCHLORIDE), TAP ...
Buy Surplus As Low As
CAN$12.56
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.77
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.75
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.57
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$12.02
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.80
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$761.08
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.71
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.59
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.93
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!