Home
 > 
Panel Accessories
 > 
Cable Component
 > 
SPC
 > 
PRO SIGNAL
 > 
AV00913

AV00913

Manufactured by SPC PRO SIGNAL

SPC AV00913
SPC AV00913
SPC AV00913 0
SPC AV00913 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$6.09
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • AV00913
  • EXT LEAD
  • 3.5MM JACK / PLUG
  • 4M COILED
  • BLACK
  • CONNECTOR TYPE A:3.5MM STEREO PHONE PLUG
  • CONNECTOR TYPE B:3.5MM STEREO PHONE JACK
  • CABLE LENGTH - IMPERIAL:13.1FT
  • CABLE LENGTH - METRIC:4M
  • JACKET COLOR:BLACK
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AV00913
CategoryPanel Accessories
SubcategoryCable Component
If you need a specific firmware or series relating to AV00913, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.48
SKU: 32269464
Save Up To CAN$0.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.29
SKU: 32269465
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.73
SKU: 32269466
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.39
SKU: 32269467
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AV00913, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC AXO-00008
AXO-00008

SPC

PRO POWER

FFC/FCP FLAT FLEX JUMPER, 20 CONDUCTOR, 0.5MM PITCH, 210MM L; NO. OF CONDUCTORS:20CONDUCTOR; PITCH S ...
Buy Surplus As Low As
CAN$6.70
SPC AV00987
AV00987

SPC

PRO SIGNAL

MONO 2.5MM PHONE CABLE, 2M, BLACK; CONNECTOR TYPE A:2.5MM MONO PHONE PLUG; CONNECTOR TYPE B:2.5MM MO ...
Buy Surplus As Low As
CAN$1.54
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$555.45
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.93
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.47
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.52
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
PHOENIX CONTACT MSTB 2 5/ 2-ST-5 08
MSTB 2 5/ 2-ST-5 08

PHOENIX CONTACT

PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (II ...
Buy Surplus As Low As
CAN$4.06
IN STOCK!
BLACK BOX CORP CBVK90945-0020
CBVK90945-0020

BLACK BOX CORP

DISCONTINUED BY MANUFACTURER, AUDIO CABLE, 90 3.5MM TO 180 3.5MM, STEREO, 20-FEET
Buy Surplus As Low As
CAN$54.66
IN STOCK!
LEGRAND 363814-11
363814-11

LEGRAND

PASS & SEYMOUR

CAT5 8POS JACK HANG PHONE OUT WHT
Buy Surplus As Low As
CAN$23.64
Repair Yours
Contact Us
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73