Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO SIGNAL
 > 
PS000241

PS000241

Manufactured by SPC PRO SIGNAL

SPC PS000241
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.51
Save as much as 47%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • PS000241
  • CABLE
  • 3.5MM PLUG-3.5MM PLUG
  • 2M
  • GREY
  • CONNECTOR TYPE A:3.5MM STEREO JACK PLUG
  • CONNECTOR TYPE B:3.5MM STEREO JACK PLUG
  • CABLE LENGTH - IMPERIAL:6.6FT
  • CABLE LENGTH - METRIC:2M
  • JACKET COLOUR:GREY
  • PRODUCT RANGE:-
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PS000241
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to PS000241, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.16
SKU: 110264273
Save Up To CAN$1.35!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.52
SKU: 110264274
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.27
SKU: 110264275
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.51
SKU: 110264276
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PS000241, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.14
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.48
Repair Yours
Contact Us
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$835.85
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$622.03
IN STOCK!
OMRON R88A-CTU002N
R88A-CTU002N

OMRON

DISCONTINUED BY MANUFACTURER, CONTROL CABLE, DRIVE-TERMIN./GENER, 2-METER LENGTH, FOR CN1
Buy Surplus As Low As
CAN$385.78
OMRON FCS-HCR-LB-103
FCS-HCR-LB-103

OMRON

REPLCD BY FCS-HCP-DUPLEX-1000M
Buy Surplus As Low As
CAN$58,938.43
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,264.99
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ALLEN BRADLEY 889D-B4AC-5
889D-B4AC-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT, LED PNP, FEMALE, STRAIGHT, LED PNP, 4 PINS, CABLE, NO CONNECTOR, C ...
Buy Surplus As Low As
CAN$34.39
IN STOCK!
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.14
DYNISCO 929024
929024

DYNISCO

CABLE ASSEMBLY, 60', (USING PT06A-10-6S (SR) MATING CONNECTOR 711600) B SERIES (6 PIN)
Buy Surplus As Low As
CAN$291.57
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.71
IN STOCK!
OMRON CS1W-CN713
CS1W-CN713

OMRON

CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, CS1 EXP I/O, DOUBLE ENDED, FEMALE CONNECTION, 0. ...
Buy Surplus As Low As
CAN$336.43
IN STOCK!
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$183.92
IN STOCK!
PYROMATION INC S20-5-304
S20-5-304

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE S,20 AWG,SOLID,GLASS BRAID STD.,0.056 X 0.096
Buy Surplus As Low As
CAN$0.84
ST MICRO M41T94MQ6F-BLK
M41T94MQ6F-BLK

ST MICRO

STMICRO ELECTRONICS

POWER MANAGEMENT ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$3.18
ST MICRO SM30T19CAY
SM30T19CAY

ST MICRO

STMICRO ELECTRONICS

TRANSIENT VOLTAGE SUPPRESSOR, TVS, AEC-Q101 TRANSIL SM30TY SERIES, BIDIRECTIONAL, 16 V, DO-214AB, 2 ...
Buy Surplus As Low As
CAN$1.76
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!