Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO SIGNAL
 > 
PS11153

PS11153

Manufactured by SPC PRO SIGNAL

SPC PS11153
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.23
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • PS11153
  • PATCH CORD
  • RJ45 PLUG
  • CAT6
  • 3M
  • RED
  • LAN CATEGORY:CAT6
  • CABLE LENGTH - METRIC:3M
  • CABLE LENGTH - IMPERIAL:9.8FT
  • CONNECTOR TO CONNECTOR:RJ45 PLUG TO RJ45 PLUG
  • JACKET COLOUR:RED
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (12-JAN-2017)
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PS11153
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to PS11153, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.31
SKU: 110218683
Save Up To CAN$0.92!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.50
SKU: 110218684
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.65
SKU: 110218685
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.13
SKU: 110218686
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PS11153, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$726.69
IN STOCK!
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.48
Repair Yours
Contact Us
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$825.38
IN STOCK!
SIEMENS 6ES7902-2AB00-0AA0
6ES7902-2AB00-0AA0

SIEMENS

SIMATIC S7/M7, CABLE FOR POINT-TO-POINT CONNECTIONS TTY-TTY 9-POLE D-SUB PINS RESPECTIVELY 5 M LENGT ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
OMRON SCPL-SYSCV-E
SCPL-SYSCV-E

OMRON

CABLE ASSEMBLY COMPOLET-CV-V2
Buy Surplus As Low As
CAN$749.12
OMRON V600-H52 0.5M
V600-H52 0.5M

OMRON

R/W HEAD W/.5M CABLE
Buy Surplus As Low As
CAN$1,264.99
OMRON V600-H52 10M
V600-H52 10M

OMRON

READ /WRITE HEAD, WITH 10 METER CABLE
Buy Surplus As Low As
CAN$1,390.59
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.37
IN STOCK!
ASEA BROWN BOVERI C19000053
C19000053

ASEA BROWN BOVERI

RIBBON CABLE ASSEMBLY, FOR DOOR, TYPE C1900
Buy Surplus As Low As
CAN$124.11
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.75
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$237.75
IN STOCK!
OMRON E39-C1 5M
E39-C1 5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC SENSOR, 8 PIN, FEMALE, ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
SPACECRAFT MS3181-8C
MS3181-8C

SPACECRAFT

DUST CAP W/ CHAIN, RCPT, SIZE 8; ACCESSORY TYPE:DUST CAP WITH CHAIN; FOR USE WITH:MIL-DTL-26482 SERI ...
Buy Surplus As Low As
CAN$20.93
ST MICRO STD180N4F6
STD180N4F6

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), PTD HIGH VOLTAGE
Buy Surplus As Low As
CAN$2.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!