Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO SIGNAL
 > 
PSG90969

PSG90969

Manufactured by SPC PRO SIGNAL

SPC PSG90969
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.82
Save as much as 48%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • PSG90969
  • PATCH CORD
  • RJ45 PLUG
  • CAT6
  • 10M
  • WHITE
  • LAN CATEGORY:CAT6
  • CABLE LENGTH - METRIC:10M
  • CABLE LENGTH - IMPERIAL:32.8FT
  • CONNECTOR TO CONNECTOR:RJ45 PLUG TO RJ45 PLUG
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (12-JAN-2017)
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PSG90969
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to PSG90969, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.95
SKU: 110211082
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 110211083
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.25
SKU: 110211084
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.18
SKU: 110211085
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PSG90969, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 8302-060-500
8302-060-500

BELDEN

(PRICE/SP OF 500) SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; CABLE SHIELDING:SHIELDED; NO. ...
Buy Surplus As Low As
CAN$1,926.36
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.47
Repair Yours
Contact Us
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$394.43
IN STOCK!
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,249.77
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$748.98
IN STOCK!
ALLEN BRADLEY 43PT-NAS58FS
43PT-NAS58FS

ALLEN BRADLEY

PHOTOSWITCH

PLASTIC FIBER OPTIC CABLE, TRANSMITTED BEAM, PLASTIC, FOR USE WITH SMALL APERTURES, STAINLESS STEEL, ...
Buy Surplus As Low As
CAN$103.41
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.30
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.32
IN STOCK!
OMRON CS1W-CN711
CS1W-CN711

OMRON

I/O EXTENSION CABLE, CS1 SERIES, 2.3', 2.30' (700.00MM), RECTANGULAR CONNECTOR
Buy Surplus As Low As
CAN$361.93
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$186.14
IN STOCK!
OMRON R88A-CPU001-S
R88A-CPU001-S

OMRON

1MGENERAL PURPOSE CONT.CABL.-U
Buy Surplus As Low As
CAN$146.25
OMRON V559-A32B-2M
V559-A32B-2M

OMRON

CABLE ASSEMBLY PROGRAMMING FOR V550-A20
Buy Surplus As Low As
CAN$325.00
BEL FUSE SS-6466-NF-A431
SS-6466-NF-A431

BEL FUSE

STEWART CONNECTOR

MODULAR CONN, JACK, 6P6C, 1PORT; MODULAR CONNECTOR TYPE:MODULAR JACK; PORT CONFIGURATION:1 X 1 (PORT ...
Buy Surplus As Low As
CAN$0.97
SUSUMU HRG3216Q-32R4-D-T5
HRG3216Q-32R4-D-T5

SUSUMU

RES, 32R4, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:32.4OHM; PR ...
Buy Surplus As Low As
CAN$0.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!