Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO SIGNAL
 > 
SPC23204

SPC23204

Manufactured by SPC PRO SIGNAL

SPC SPC23204
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.75
Save as much as 47%
Last Value Update: 2019-05-22
Product Description
Alternate Part Numbers
Warranty

Description

  • SPC23204
  • CATEGORY 6 CABLE ASSEMBLY
  • LAN CATEGORY:CAT6
  • CONNECTOR TYPE A:RJ45 PLUG
  • CONNECTOR TYPE B:RJ45 PLUG
  • CABLE LENGTH - IMPERIAL:1FT
  • CABLE LENGTH - METRIC:304.8MM
  • JACKET COLOR:BLUE
  • PRODUCT RANGE:-
  • CABLE LENGTH:1FT
  • COLOUR:BLUE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SPC23204
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to SPC23204, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.07
SKU: 18911548
Save Up To CAN$0.67!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.75
SKU: 18911549
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.13
SKU: 18911550
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.75
SKU: 18911551
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SPC23204, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.63
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$822.62
IN STOCK!
ALLEN BRADLEY 2090-U3AE-D4403
2090-U3AE-D4403

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 3M
Buy Surplus As Low As
CAN$736.18
IN STOCK!
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$242.90
ALLEN BRADLEY 2090-CDNPBMP-8S15
2090-CDNPBMP-8S15

ALLEN BRADLEY

CABLE,460V,NON-FLEX,MOTOR POWER,MP,8 GAUGE,15M
Buy Surplus As Low As
CAN$1,259.26
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$331.33
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.71
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.53
HUBBELL 2710
2710

HUBBELL

RACO

CABLE PROTECTOR PLATE 2-9/16IN L 200PK
Buy Surplus As Low As
CAN$217.58
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$330.52
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$202.67
IN STOCK!
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$187.77
IN STOCK!
OMRON G79-I150C-125
G79-I150C-125

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, INPUT, 1.5 METER LENGTH
Buy Surplus As Low As
CAN$223.54
IN STOCK!
PYROMATION INC S20-5-304
S20-5-304

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE S,20 AWG,SOLID,GLASS BRAID STD.,0.056 X 0.096
Buy Surplus As Low As
CAN$0.83
HONEYWELL RV4NAYSD753A
RV4NAYSD753A

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 75KOHM, 10%, 2W, 1TURN, TRACK TAPER: ...
Buy Surplus As Low As
CAN$35.77
NVENT PSB5030E2A
PSB5030E2A

NVENT

HOFFMAN VYNCKIER

POLYSAFE 5030 W/ 2 EXTENSION / 2 BONDED WNDW DOOR / ASSMBL
Buy Surplus As Low As
CAN$5,168.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!