Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
19

19

Manufactured by SPC SPC TECHNOLOGY

SPC 19
SPC 19
SPC 19 0
SPC 19 1
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$43.29
Save as much as 41%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • 19
  • DISCONTINUED BY MANUFACTURER
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:14.4VDC
  • LAMP BASE TYPE:MINIATURE BI-PIN
  • BULB SIZE:G-3 1/2
  • LENGTH:24MM
  • LUMINOUS INTENSITY (MSCP):0.9
  • CURRENT RAT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 19, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.18
SKU: 18724657
Save Up To CAN$10.40!
6 in US

Never Used Radwell Packaging (Surplus)

CAN$29.72
SKU: 18724658
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.75
SKU: 18724659
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 19, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21803
SPC21803

SPC

SPC TECHNOLOGY

HEX NUT; THREAD SIZE - IMPERIAL:8-32; MATERIAL:STEEL; BODY PLATING:NICKEL; WIDTH:6.35MM; PACK QUANTI ...
Buy Surplus As Low As
CAN$22.29
SPC 3553
3553

SPC

SPC TECHNOLOGY

SHRINK TUBING; SHRINK RATIO:2:1; MATERIAL:POLYVINYL CHLORIDE (PVC) ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$62.42
NIDEC CORP UD53
UD53

NIDEC CORP

CONTROL TECHNIQUES

DISCONTINUED BY MANUFACTURER, RESOLVER INTERFACE MODULE, 200 MA, 6 KHZ OUTPUT FREQUENCY, FOR UNIDRIV ...
Buy Surplus As Low As
CAN$4,458.70
Repair Yours
CAN$1,188.00
IN STOCK!
GENERAL ELECTRIC TEY330
TEY330

GENERAL ELECTRIC

CIRCUIT BREAKER, 30 AMP, 3 POLE, 480 VAC / 277 VAC, Q-LINE, TYPE TEY, 3P, 3PH, 30A, 277/480V, 14KA@4 ...
Buy Surplus As Low As
CAN$290.26
IN STOCK!
SIEMENS 3RT1044-1AC20
3RT1044-1AC20

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACTOR, POWER, NON-REVERSING, SIZE S3, 30 KW, 65AMP, 3POLE, 400VAC, ...
Buy Surplus As Low As
CAN$873.91
Repair Yours
CAN$588.42
IN STOCK!
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.16
IN STOCK!
GTE QTP4X32T8/UNV
QTP4X32T8/UNV

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 4LAMP, 120-277V, 118WATT
Buy Surplus As Low As
CAN$89.17
IN STOCK!
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$43.10
MAGNETEK 447-CR-TC-P
447-CR-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST 2 F20T12 TS 120 60 LBXX
Buy Surplus As Low As
CAN$75.80
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$240.77
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$236.31
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$34.18
IN STOCK!
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.67
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.27
BANNER ENGINEERING HFFW24RB
HFFW24RB

BANNER ENGINEERING

HFFW24RB LIGHT FLUORESCENT 24IN EXTERNAL BALLAST, PART # 75213
Buy Surplus As Low As
CAN$303.19
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$227.39
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.34
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$123.36
IN STOCK!
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$166.46