Home
 > 
Machine Parts
 > 
Rivet/Grommet/Eyelet
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
BG-716

BG-716

Manufactured by SPC SPC TECHNOLOGY

SPC BG-716
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$61.67
Save as much as 48%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • BG716
  • OPEN GROMMET
  • PANEL THICKNESS MAX:0.046"
  • ENCLOSURE COLOR:BLACK
  • ENCLOSURE MATERIAL:POLYMER
  • EXTERNAL BODY HEIGHT:0.265"
  • GASKET STYLE:ROUND
  • HEIGHT:0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BG-716
CategoryMachine Parts
SubcategoryRivet/Grommet/Eyelet
If you need a specific firmware or series relating to BG-716, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$53.07
SKU: 18746170
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$42.84
SKU: 18746171
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$36.93
SKU: 18746172
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$33.98
SKU: 18746173
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BG-716, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 20-1027-2
20-1027-2

EATON CORPORATION

CUTLER HAMMER

SEALED BEARING
Buy Surplus As Low As
CAN$441.70
EMERSON 18XLB037ALUM
18XLB037ALUM

EMERSON

BEARING
Buy Surplus As Low As
CAN$26.59
IGUS MTI12
MTI12

IGUS

BEARING
Buy Surplus As Low As
CAN$3.76
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$57.61
REGAL REXNORD SP-24T
SP-24T

REGAL REXNORD

SEALMASTER

SP-24T, GOLD HVAC INDUSTRIAL
Buy Surplus As Low As
CAN$428.41
SMC MY1MBEARINGR24
MY1MBEARINGR24

SMC

BEARING
Buy Surplus As Low As
CAN$1.50
BOSCH 0670-230-40
0670-230-40

BOSCH

REXROTH STAR

BEARING BALL BUSHING, SUPER LINEAR, 30 MM SHAFT DIAMETER, CLOSED, 5280 N STATIC LOAD, 4800 N DYNAMIC ...
Buy Surplus As Low As
CAN$112.27
STOBER 21260
21260

STOBER

NEEDLE BEARING
Buy Surplus As Low As
CAN$17.73
TIMKEN B-2010
B-2010

TIMKEN

TORRINGTON

ROLLER BEARING 25MM BORE 28MM OD
Buy Surplus As Low As
CAN$25.11
IN STOCK!
TIMKEN NTA-613
NTA-613

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, BEARING THRUST OPEN , 3/8INCH INNER DIAMETER , 1 3/16INCH OUTER DIAMET ...
Buy Surplus As Low As
CAN$3.37
IN STOCK!
SIEMENS NMA2510142400
NMA2510142400

SIEMENS

DEEP-GROOVE BALL BEARING -6216-C3
Buy Surplus As Low As
CAN$469.77
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$282.16
NIDEC CORP FB464
FB464

NIDEC CORP

FINCOR

FLANGED SLEAVE BEARING 1/4X3/8X1/2IN
Buy Surplus As Low As
CAN$8.46
SMC CY1F10R-250AL
CY1F10R-250AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$602.73
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$215.68
IN STOCK!
NTE R16-17D3-24
R16-17D3-24

NTE

RELAY, 4PDT, 120VAC, 28VDC, 3A; CONTACT CONFIGURATION:4PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:3A; ...
Buy Surplus As Low As
CAN$60.57
IN STOCK!
TE CONNECTIVITY 1189207
1189207

TE CONNECTIVITY

POTTER & BRUMFIELD

RELAY 10AMP 240VAC 50/60HZ
Buy Surplus As Low As
CAN$13.15
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!