Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
EHJ

EHJ

Manufactured by SPC SPC TECHNOLOGY

SPC EHJ
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$28.68
Save as much as 46%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • EHJ
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:24VDC
  • LAMP BASE TYPE:G6.35
  • POWER RATING:250W
  • LENGTH:55MM
  • LUMINOUS INTENSITY (MSCP):8000LM
  • AVERAGE RATED BULB LI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EHJ
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to EHJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$24.38
SKU: 18749061
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 18749062
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 18749063
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 18749064
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EHJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC MC20390
MC20390

SPC

SPC TECHNOLOGY

LED LAMP; LED TYPE:STANDARD; BULB SIZE:10MM; LED COLOR:RED; LUMINOUS INTENSITY:150MCD; DOMINANT WAVE ...
Buy Surplus As Low As
CAN$1.50
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$155.11
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$197.95
IN STOCK!
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$66.48
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$254.09
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.14
IN STOCK!
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.46
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.55
Repair Yours
Contact Us
ROBERTSON TRANSFORMER R21526
R21526

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, BALLAST, 220 V, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$301.36
NTE LW-INFD1-BLK
LW-INFD1-BLK

NTE

TOOLS, FLASHLIGHTS (TORCHES); NO. OF BATTERIES:3; BATTERY SIZE CODE:D
Buy Surplus As Low As
CAN$206.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!