Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
EKZ

EKZ

Manufactured by SPC SPC TECHNOLOGY

SPC EKZ
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$100.17
Save as much as 51%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • EKZ
  • HALOGEN LAMP
  • SUPPLY VOLTAGE:10.8VDC
  • BULB SIZE:T-3
  • POWER RATING:30W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EKZ
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to EKZ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$85.65
SKU: 18751691
Save Up To CAN$14.52!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.29
SKU: 18751692
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.31
SKU: 18751693
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$52.33
SKU: 18751694
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EKZ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21780
SPC21780

SPC

SPC TECHNOLOGY

INDICATOR LAMPHOLDER; MOUNTING HOLE DIA:17.5MM; LEADED PROCESS COMPATIBLE:YES; TERMINAL TYPE:SOLDER ...
Buy Surplus As Low As
CAN$4.75
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.60
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$115.13
IN STOCK!
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$200.36
IN STOCK!
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
MAGNETEK 447-CR-TC-P
447-CR-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST 2 F20T12 TS 120 60 LBXX
Buy Surplus As Low As
CAN$76.26
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$412.69
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$276.62
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$236.25
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$248.21
Repair Yours
CAN$250.00
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$134.57
Repair Yours
Contact Us
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$242.23
GTE 47571
47571

GTE

SYLVANIA

LU70/120/277-KIT
Buy Surplus As Low As
CAN$171.95
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$186.91
NTE NTE5826
NTE5826

NTE

RECTIFIER DIODE, SILICONE POWER, 600 V, 2 A, RECOVERY TIME: 250 NS, CASE: DO-15, ROHS COMPLIANT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!