Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
ELC

ELC

Manufactured by SPC SPC TECHNOLOGY

SPC ELC
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$62.05
Save as much as 48%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • ELC
  • LED LAMP
  • LAMP BASE TYPE:GX5.3
  • LEADED PROCESS COMPATIBLE:NO
  • PEAK REFLOW COMPATIBLE (260 C):NO
  • POWER RATING:250W
  • SUPPLY VOLTAGE:24VDC
  • AVERAGE RATE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ELC
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to ELC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$53.39
SKU: 18742753
Save Up To CAN$8.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$43.10
SKU: 18742754
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$37.16
SKU: 18742755
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$34.18
SKU: 18742756
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ELC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 7646
7646

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:14VDC; LAMP BASE TYPE:BI-PIN; POWER RATING:1.12W; BULB SIZE:T-1 1/ ...
Buy Surplus As Low As
CAN$35.67
SPC 8589-0855
8589-0855

SPC

SPC TECHNOLOGY

RF/COAXIAL ADAPTER; CONNECTOR TYPE:INTER-SERIES COAXIAL; CONVERT FROM:SMA PLUG; CONVERT TO:BNC PLUG; ...
Buy Surplus As Low As
CAN$14.81
Repair Yours
CAN$256.83
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$57.96
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.16
IN STOCK!
ROBERTSON TRANSFORMER SS20604
SS20604

ROBERTSON TRANSFORMER

BALLAST
Buy Surplus As Low As
CAN$49.05
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$340.35
Repair Yours
CAN$250.00
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.02
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$151.60
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$37.16
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$107.01
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.37
IN STOCK!
OSRAM M4-RN-T8-1LL-120
M4-RN-T8-1LL-120

OSRAM

OSRAM SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, M4-RN-T8-1LL-120, M4RNT81LL120, 120VAC 60HZ
Buy Surplus As Low As
CAN$107.01
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.59
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$57.96
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$104.04
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$156.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!