Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
EVD

EVD

Manufactured by SPC SPC TECHNOLOGY

SPC EVD
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$44.46
Save as much as 50%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • EVD
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:36VDC
  • LAMP BASE TYPE:G6.35
  • POWER RATING:400W
  • LENGTH:60MM
  • LUMINOUS INTENSITY (MSCP):14500LM
  • AVERAGE RATED BULB L
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EVD
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to EVD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.29
SKU: 18729342
Save Up To CAN$7.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.55
SKU: 18729343
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 18729344
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.64
SKU: 18729345
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EVD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC RN-6-125A
RN-6-125A

SPC

SPC TECHNOLOGY

SPACER; BODY DIAMETER:0.25"; SPACER MATERIAL:NYLON; BODY LENGTH:0.125"; SCREW SIZE ACCEPTED:#6; SPAC ...
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$423.98
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
GTE B232IUNV
B232IUNV

GTE

SYLVANIA

BALLAST
Buy Surplus As Low As
CAN$45.80
LUTRON FDB-T554-277-2
FDB-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST DIMMING 2-LIGHT 54WATT T5-HO
Buy Surplus As Low As
CAN$255.57
BANNER ENGINEERING HFFW24RB
HFFW24RB

BANNER ENGINEERING

HFFW24RB LIGHT FLUORESCENT 24IN EXTERNAL BALLAST, PART # 75213
Buy Surplus As Low As
CAN$301.36
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$245.23
Repair Yours
CAN$250.00
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$423.98
Repair Yours
CAN$317.32
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$226.02
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$301.36
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$165.45
MAC VALVES INC PME-501JC
PME-501JC

MAC VALVES INC

SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQU ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!