Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP1700

HLMP1700

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP1700
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.63
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP1700
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:RED
  • LUMINOUS INTENSITY:30MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:50°
  • FORWARD VOLTAGE:2V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP1700
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP1700, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.63
SKU: 18743105
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.48
SKU: 18743106
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.41
SKU: 18743107
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.38
SKU: 18743108
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP1700, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 6S6DC/130V
6S6DC/130V

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:130VAC; LAMP BASE TYPE:D.C. BAYONET; POWER RATING:6W; BULB SIZE:S- ...
Buy Surplus As Low As
CAN$32.50
IN STOCK!
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$206.82
IN STOCK!
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$239.32
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$51.70
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
BANNER ENGINEERING 75209
75209

BANNER ENGINEERING

(HFFW12RB) HFFW12RB LIGHT FLUORESCENT 12IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$329.43
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$310.23
IN STOCK!
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$84.20
Repair Yours
Contact Us
NTE NTE2984
NTE2984

NTE

N CHANNEL MOSFET, 60V, 17A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; ...
Buy Surplus As Low As
CAN$20.68
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!