Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP3301

HLMP3301

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP3301
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.10
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP3301
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:RED
  • LUMINOUS INTENSITY:30MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:65°
  • FORWARD VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP3301
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP3301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.10
SKU: 18738516
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.83
SKU: 18738517
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.72
SKU: 18738518
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 18738519
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP3301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 3550
3550

SPC

SPC TECHNOLOGY

SHRINK TUBING; SHRINK RATIO:2:1; MATERIAL:POLYVINYL CHLORIDE (PVC) ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$45.80
SPC SPC14913
SPC14913

SPC

SPC TECHNOLOGY

STRAIN RELIEF BOOTS; FOR USE WITH:RJ-45; STRAIN RELIEF MATERIAL:FLEXIBLE PVC COMPOUND; COLOR:GREEN R ...
Buy Surplus As Low As
CAN$7.52
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.07
GTE QTP4X32T8/UNV
QTP4X32T8/UNV

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 4LAMP, 120-277V, 118WATT
Buy Surplus As Low As
CAN$88.64
IN STOCK!
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$243.75
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$407.73
GTE 78-23-1524
78-23-1524

GTE

SYLVANIA

BALLAST 1-1500W M48 480VAC KIT
Buy Surplus As Low As
CAN$602.73
Repair Yours
CAN$437.31
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$310.23
IN STOCK!
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.46
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.52
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$184.66
GTE 47631
47631

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$206.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!