Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP3750A

HLMP3750A

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP3750A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.10
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP3750A
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:RED
  • LUMINOUS INTENSITY:40MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:25°
  • FORWARD VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP3750A
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP3750A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.10
SKU: 18754236
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.83
SKU: 18754237
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.72
SKU: 18754238
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 18754239
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP3750A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC11082
SPC11082

SPC

SPC TECHNOLOGY

POWER RELAY; COIL VOLTAGE VDC NOM:24V; COIL RESISTANCE:650OHM; NO. OF POLES:2; CONTACTS:DPDT; RELAY ...
Buy Surplus As Low As
CAN$13.15
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$48.75
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.20
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$423.98
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$94.55
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$234.89
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$66.48
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$70.91
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,159.05
Repair Yours
Contact Us
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.55
Repair Yours
Contact Us
GTE 47549
47549

GTE

SYLVANIA

LU50/120/277-KIT
Buy Surplus As Low As
CAN$146.25
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$184.66
NTE R16-11A5-115
R16-11A5-115

NTE

DISCONTINUED BY MANUFACTURER, RELAY, DPDT, 120VAC, 28VDC, 5A;
Buy Surplus As Low As
CAN$88.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!