Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP3950A

HLMP3950A

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP3950A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.10
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP3950A
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:GREEN
  • LUMINOUS INTENSITY:40MCD
  • DOMINANT WAVELENGTH:565NM
  • VIEWING ANGLE:25°
  • FORWARD VOLTA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP3950A
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP3950A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.10
SKU: 18745383
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.84
SKU: 18745384
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.73
SKU: 18745385
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 18745386
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP3950A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC15088
SPC15088

SPC

SPC TECHNOLOGY

METAL CONNECTOR COVER; FOR USE WITH:EMI/RFI SHIELD WHERE SPACE IS AT A PREMIUM; ENCLOSURE MATERIAL:Z ...
Buy Surplus As Low As
CAN$11.34
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$147.14
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.63
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$66.88
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.02
MAGNETEK 1230-93U
1230-93U

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, HPS BALLAST, HIGH PRESSURE, SODIUM, 400 WATT, 120-240V, 60HZ
Buy Surplus As Low As
CAN$169.43
IN STOCK!
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$49.05
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$46.07
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.37
IN STOCK!
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$43.10
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$274.95
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$303.19
VALMONT 8G1034WF
8G1034WF

VALMONT

BALLAST RAPID START
Buy Surplus As Low As
CAN$11.34
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.70
Repair Yours
Contact Us
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$179.83
GTE 47619
47619

GTE

SYLVANIA

LU150/480-KIT
Buy Surplus As Low As
CAN$179.83
SAMTEC QSH-120-01-L-D-A
QSH-120-01-L-D-A

SAMTEC

STACKING CONNECTOR, RECEPTACLE, 240 POSITION, 0.5MM; PRODUCT RANGE:QSH SERIES; NO. OF CONTACTS:240CO ...
Buy Surplus As Low As
CAN$26.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!