Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP4700

HLMP4700

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP4700
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP4700
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:RED
  • LUMINOUS INTENSITY:45MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:35°
  • FORWARD VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP4700
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP4700, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18739453
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18739454
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18739455
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.48
SKU: 18739456
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP4700, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21991
SPC21991

SPC

SPC TECHNOLOGY

CATEGORY 5E CABLE ASSEMBLY; CABLE ASSEMBLY TYPE:ETHERNET; CONNECTOR TYPE A:SNAGLESS RJ45 PLUG; CONNE ...
Buy Surplus As Low As
CAN$25.42
SPC SPC21128
SPC21128

SPC

SPC TECHNOLOGY

SLIDE SWITCH; CIRCUITRY:SPDT; CONTACT CURRENT MAX:6A; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:P ...
Buy Surplus As Low As
CAN$11.41
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$43.36
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.91
GENERAL ELECTRIC 480-X-LH-TC-P
480-X-LH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, OUTPUT: 530 V, INPUT: 120 V / 60 HZ, 2.1AMP, 2LAMP
Buy Surplus As Low As
CAN$107.66
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.31
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$71.77
OSRAM M4-RN-T8-1LL-120
M4-RN-T8-1LL-120

OSRAM

OSRAM SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, M4-RN-T8-1LL-120, M4RNT81LL120, 120VAC 60HZ
Buy Surplus As Low As
CAN$107.66
BANNER ENGINEERING 75211
75211

BANNER ENGINEERING

(HFFW36RB) HFFW36RB LIGHT FLUORESCENT 36IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$333.44
LITHONIA LIGHTING TH-400M-TB-HSG
TH-400M-TB-HSG

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, 400W, 120/208/240/277/480VAC, 50/60HZ, 4.0/2.4/2.0/1.8AMP, 5T ...
Buy Surplus As Low As
CAN$538.29
IN STOCK!
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.71
Repair Yours
Contact Us
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.86
IN STOCK!
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$124.11
IN STOCK!
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$242.23
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.93
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$209.34
GTE 47643
47643

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$257.18
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!