Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMPK101

HLMPK101

Manufactured by SPC SPC TECHNOLOGY

SPC HLMPK101
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.10
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMPK101
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:RED
  • LUMINOUS INTENSITY:35MCD
  • DOMINANT WAVELENGTH:645NM
  • VIEWING ANGLE:65°
  • FORWARD VOLTAGE:1.9
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMPK101
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMPK101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.10
SKU: 18740398
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.83
SKU: 18740399
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.72
SKU: 18740400
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 18740401
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMPK101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 2881
2881

SPC

SPC TECHNOLOGY

SPACER; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ROHS COMPLIANT: NO
Buy Surplus As Low As
CAN$51.70
SPC 1893
1893

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:14VDC; LAMP BASE TYPE:MINIATURE BAYONET; POWER RATING:4.62W; BULB ...
Buy Surplus As Low As
CAN$7.52
FOODLINE PIPING SBA1078
SBA1078

FOODLINE PIPING

BALLAST
Buy Surplus As Low As
CAN$264.43
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$719.43
IN STOCK!
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.14
IN STOCK!
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$33.98
IN STOCK!
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$273.30
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$301.36
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$88.64
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$33.98
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$197.95
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$245.23
GTE 47571
47571

GTE

SYLVANIA

LU70/120/277-KIT
Buy Surplus As Low As
CAN$169.89
GTE 47619
47619

GTE

SYLVANIA

LU150/480-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$206.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!