Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20354

MC20354

Manufactured by SPC SPC TECHNOLOGY

SPC MC20354
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.54
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20354
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:BLUE
  • LUMINOUS INTENSITY:900MCD
  • DOMINANT WAVELENGTH:470NM
  • VIEWING ANGLE:30°
  • FORWARD VOLTA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20354
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.54
SKU: 18752042
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.93
SKU: 18752043
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.67
SKU: 18752044
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.52
SKU: 18752045
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC15022
SPC15022

SPC

SPC TECHNOLOGY

DUST COVERS; FOR USE WITH:D-SUB CONNECTORS; ENCLOSURE MATERIAL:PLASTIC; CONNECTOR TYPE:9-PIN PLUG; N ...
Buy Surplus As Low As
CAN$8.56
MAGNETEK 1110247SCTC000I
1110247SCTC000I

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, MAGNETIC BALLAST, 60 HZ, 120/277 VAC, 400 W, 2.76-3.36 AMP
Buy Surplus As Low As
CAN$148.03
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY C240PUNVHP-B
C240PUNVHP-B

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 2LAMP 120/277V 40WATT 9.5INCH
Buy Surplus As Low As
CAN$52.33
Repair Yours
Contact Us
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$246.72
IN STOCK!
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$79.25
IN STOCK!
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.89
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$37.38
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.89
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.78
IN STOCK!
BANNER ENGINEERING HFFW12RB
HFFW12RB

BANNER ENGINEERING

HFFW12RB LIGHT FLUORESCENT 12IN EXTERNAL BALLAST, PART # 75209
Buy Surplus As Low As
CAN$333.44
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.81
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.92
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.56
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.93
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$157.00
SAMTEC TMM-120-01-G-D
TMM-120-01-G-D

SAMTEC

BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2MM; NO. ...
Buy Surplus As Low As
CAN$4.05
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!