Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20359

MC20359

Manufactured by SPC SPC TECHNOLOGY

SPC MC20359
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.94
Save as much as 46%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20359
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:BLUE
  • LUMINOUS INTENSITY:4200MCD
  • DOMINANT WAVELENGTH:470NM
  • VIEWING ANGLE:20°
  • FORWARD VOLT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20359
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20359, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.54
SKU: 18747342
Save Up To CAN$0.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.69
SKU: 18747343
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.34
SKU: 18747344
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.13
SKU: 18747345
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20359, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21376
SPC21376

SPC

SPC TECHNOLOGY

AUDIO CONNECTOR; CONNECTOR TYPE:RCA/PHONO; GENDER:SOCKET; CONTACT TERMINATION:SOLDER; CONNECTOR MOUN ...
Buy Surplus As Low As
CAN$4.73
SPC PHS-012-6024-BLK
PHS-012-6024-BLK

SPC

PRO POWER

(PRICE/PK OF 24) HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 12FT, PK24, SHRINK RATIO:3:1, I.D. SUPPLI ...
Buy Surplus As Low As
CAN$43.10
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$43.10
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.84
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$178.35
IN STOCK!
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$75.80
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$294.27
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$151.60
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.42
IN STOCK!
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,511.73
Repair Yours
CAN$1,824.67
IN STOCK!
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$274.95
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.34
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.35
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.78
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$426.55
Repair Yours
CAN$319.25
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.72
Repair Yours
Contact Us
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$179.83
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!