Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20369

MC20369

Manufactured by SPC SPC TECHNOLOGY

SPC MC20369
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20369
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:YELLOW GREEN
  • LUMINOUS INTENSITY:3000MCD
  • DOMINANT WAVELENGTH:573NM
  • VIEWING ANGLE:20°
  • FORW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20369
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20369, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18745077
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18745078
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18745079
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 18745080
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20369, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC9934
SPC9934

SPC

SPC TECHNOLOGY

JACK SCREW; THREAD SIZE - IMPERIAL:4-40 UNC; SCREW LENGTH:49MM; SCREW HEAD HEIGHT:16MM; LEADED PROCE ...
Buy Surplus As Low As
CAN$1.32
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$468.16
IN STOCK!
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$138.22
IN STOCK!
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.10
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$78.77
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$151.60
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$294.27
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$37.16
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.64
Repair Yours
Contact Us
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.78
Repair Yours
Contact Us
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.59
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$426.55
Repair Yours
CAN$319.25
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.50
IN STOCK!
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$49.05
IN STOCK!
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$156.05
NTE NTE580
NTE580

NTE

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, DO-201A ...
Buy Surplus As Low As
CAN$5.65
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!