Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20370

MC20370

Manufactured by SPC SPC TECHNOLOGY

SPC MC20370
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20370
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:YELLOW GREEN
  • LUMINOUS INTENSITY:2000MCD
  • DOMINANT WAVELENGTH:573NM
  • VIEWING ANGLE:30°
  • FORW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20370
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20370, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18738007
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18738008
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18738009
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 18738010
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20370, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC MC20360
MC20360

SPC

SPC TECHNOLOGY

LED LAMP; LED TYPE:STANDARD; BULB SIZE:T-1 3/4; LED COLOR:BLUE; LUMINOUS INTENSITY:3500MCD; DOMINANT ...
Buy Surplus As Low As
CAN$1.71
SPC SPC22000
SPC22000

SPC

SPC TECHNOLOGY

EXTERNAL PLUG-IN POWER SUPPLY; POWER SUPPLY TYPE:PLUG IN EXTERNAL; OUTPUT TYPE:FIXED; NO. OF OUTPUTS ...
Buy Surplus As Low As
CAN$232.48
Repair Yours
CAN$262.39
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.26
IN STOCK!
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$245.89
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$612.49
IN STOCK!
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$166.91
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.16
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$275.70
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$84.94
Repair Yours
Contact Us
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.53
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$58.12
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.39
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$49.18
IN STOCK!
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$228.01
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$166.91
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!